EN
  • EN
  • DE

ADM2563EBRNZ-RL7

Part No ADM2563EBRNZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197185-ADM2563EBRNZ-RL7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series ADM2563E
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian ADM2563EBRNZ-RL7 CAD Model

Description

ADM2563EBRNZ-RL7 - Robust, Integrated Signal and Power Isolated RS-485 Transceiver from Analog Devices Inc.

The ADM2563EBRNZ-RL7 is a state-of-the-art, integrated signal and power isolated RS-485 transceiver module designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to provide reliable data communications on multipoint bus transmission lines, making it an ideal choice for industrial and instrumentation applications.

This transceiver is designed with Analog Devices' patented iCoupler® and isoPower® technologies, which combine to provide both data signal and power isolation within a single package. This integration significantly simplifies PCB layout and reduces board space requirements. The device is capable of operating at a wide range of supply voltages from 3.0V to 5.5V, making it versatile for various system designs.

The ADM2563EBRNZ-RL7 supports a bidirectional data communication on a single twisted-pair cable and is compliant with the RS-485 and RS-422 standards. It has a data rate of up to 16 Mbps, making it suitable for high-speed communication in complex industrial environments. The device also features thermal shutdown protection, and a full fail-safe (open, short, idle) receiver, ensuring robust performance and reliability under a variety of fault conditions.

Additional features include an extended temperature range of -40°C to +85°C, which ensures operation in harsh environmental conditions. The integrated ESD protection circuits safeguard the device from electrostatic discharges, providing a high level of protection for industrial applications where electrical noise can be a significant issue.

With its small footprint, the ADM2563EBRNZ-RL7 is available in a compact, RoHS-compliant, 16-lead SOIC wide body package. The integration of signal and power isolation in one package, along with its high-speed operation and robust protection features, make the ADM2563EBRNZ-RL7 an excellent choice for designers looking to enhance the performance and reliability of their RS-485/RS-422 communication interfaces.

Overall, the ADM2563EBRNZ-RL7 from Analog Devices Inc. represents a blend of advanced technology and design excellence, ensuring optimal performance for industrial communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2568 $67.5408
13+ $9.2363 $120.0719
20+ $8.9477 $178.9540
27+ $8.6590 $233.7930
35+ $8.3704 $292.9640
47+ $7.5045 $352.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess