EN
  • EN
  • DE

ADM2487EBRWZ-REEL7

Part No ADM2487EBRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Rise and Fall Time 1.1μs, 1.1μs (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 008984-ADM2487EBRWZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM2487EBRWZ-REEL7 CAD Model

Description

ADM2487EBRWZ-REEL7 by Analog Devices Inc.

The ADM2487EBRWZ-REEL7 is a robust, high-speed, half-duplex iCoupler® integrated transceiver that combines signal and power isolation. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is part of their renowned iCoupler family of products. It is designed to facilitate communication on RS-485 and RS-422 networks while providing safety and reliability through its isolation features.

This transceiver is capable of data rates up to 16 Mbps and comes in a wide-body, 16-lead SOIC package. The device is offered in a 7-inch reel, making it suitable for automated assembly processes and ideal for industrial applications where large-scale production is common. The part number ADM2487EBRWZ-REEL7 specifically denotes the tape and reel packaging option for this component.

One of the key features of the ADM2487EBRWZ-REEL7 is its integrated iCoupler technology, which uses magnetic coupling to achieve signal isolation. This allows for data communication without a direct electrical connection, significantly reducing the risk of damage from surges, spikes, and ground loops. The device also integrates a dc-to-dc converter, providing isolated power to the transceiver and simplifying the design of isolated RS-485/RS-422 interfaces.

The device is fully compliant with the EIA/TIA-485-A and ISO 8482:1987(E) standards for differential data transmission, and it supports a wide range of supply voltages from 3.0 V to 5.5 V. This makes the ADM2487EBRWZ-REEL7 highly versatile and suitable for various applications, including industrial field buses, factory automation, and instrumentation networks.

Additional features of this transceiver include thermal shutdown protection, a fail-safe receiver for open-circuit, short-circuit, and idle-bus conditions, and a low power shutdown mode. These features ensure reliable operation in harsh environments and contribute to the device's robustness and longevity.

With its combination of high-speed data transmission, strong isolation capabilities, and compliance with industry standards, the ADM2487EBRWZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement isolated RS-485/RS-422 interfaces in their products.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4978 $51.9824
17+ $6.0866 $103.4722
26+ $5.8809 $152.9034
37+ $5.4697 $202.3789
48+ $5.2641 $252.6768
60+ $5.0584 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess