EN
  • EN
  • DE

ADM2486BRWZ-REEL

Part No ADM2486BRWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-485 16-Pin SOIC W T/R / DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 20Mbps
Propagation Delay tpLH / tpHL (Max) 55ns, 55ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 5ns, 5ns
Supply Voltage - Operating 3 V, 5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 135460-ADM2486BRWZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2486
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM2486BRWZ-REEL CAD Model

Description

ADM2486BRWZ-REEL - Robust Isolated RS-485 Transceiver

The ADM2486BRWZ-REEL from Analog Devices Inc. is a high-speed, isolated RS-485/RS-422 transceiver designed to operate in demanding industrial environments. This component is part of the REEL packaging series, ensuring it is suitable for automated mass production and assembly processes. The device provides robust data communication with isolation in a wide-body SOIC package, ensuring reliable operation and ease of integration into various system designs.

Key Features

  • Integrated Isolation: The ADM2486BRWZ-REEL features Analog Devices Inc.'s iCoupler® technology, providing 2500 V rms isolation for 1 minute between the bus line transceiver and the logic-level interface. This feature is crucial for protecting sensitive microcontrollers and other logic-level devices from voltage spikes and ground loops that can occur in industrial environments.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, this transceiver is well-suited for high-speed data communication applications that require robust and reliable data transfer.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from overheating, enhancing the durability and longevity of the transceiver.
  • Half-Duplex Communication: The ADM2486BRWZ-REEL supports half-duplex communication, which allows bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • ESD Protection: The device has built-in ESD protection, which safeguards the transceiver against electrostatic discharges that can occur during handling or operation.
  • REEL Packaging: Supplied in tape and reel packaging, the ADM2486BRWZ-REEL is optimized for automated manufacturing processes, ensuring efficient and cost-effective assembly.

Applications

The ADM2486BRWZ-REEL transceiver is ideal for use in a variety of applications where isolation and robust communication are essential. These include industrial field buses, factory automation, building automation, and other applications that require reliable data transmission in electrically noisy environments.

With its combination of high-speed communication, electrical isolation, and robust design, the ADM2486BRWZ-REEL from Analog Devices Inc. is a top choice for designers looking to enhance the integrity and reliability of their data communication systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2194 $51.5104
34+ $3.0157 $102.5338
52+ $2.9138 $151.5176
74+ $2.7100 $200.5400
96+ $2.6082 $250.3872
120+ $2.5063 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess