EN
  • EN
  • DE

ADM2482EBRWZ

Part No ADM2482EBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W Tube / 2.5 kV Isolated RS-485 Transceivers with Integrated Transformer Driver | DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 16Mbps
Rise / Fall Time 15ns, 15ns (Maximum)
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADM2482
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1140721-ADM2482EBRWZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2482E
Introduction Date February 01, 2008
ECCN 5A991.b
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM2482EBRWZ CAD Model

Description

Product Overview: ADM2482EBRWZ from Analog Devices Inc.

The ADM2482EBRWZ is a robust, high-speed, fully isolated data transceiver from Analog Devices Inc., designed to provide reliable communication in electrically harsh environments. This component is part of the industry-leading portfolio of Analog Devices, offering exceptional performance for industrial applications such as fieldbus communications for factory automation, instrumentation, and control systems.

Key Features

  • Isolation: The ADM2482EBRWZ features an integrated, isolated dc-to-dc power supply, which eliminates the need for external isolation components. With an isolation rating of 2500 Vrms, it ensures the protection of sensitive circuitry from high voltage transients and common-mode voltage, which can be detrimental to system reliability and performance.
  • Data Rate: This transceiver supports a wide range of data rates, up to 16 Mbps, making it suitable for high-speed data communication in industrial environments where efficiency and data integrity are paramount.
  • Thermal Shutdown Protection: It incorporates thermal shutdown protection, which prevents the device from damage due to excessive temperature rise. This feature ensures long-term reliability and safety in operation.
  • Full-Duplex Communication: The device supports full-duplex communication, allowing simultaneous transmission and reception of data signals, which can help to optimize communication bandwidth and system performance.
  • Package: The ADM2482EBRWZ is available in a compact 16-lead, wide-body SOIC package, making it easy to integrate into various designs without requiring a significant amount of PCB space.

Applications

The ADM2482EBRWZ is ideal for a variety of applications where data integrity and isolation are critical. These applications include:

  • Industrial fieldbus networks such as PROFIBUS, MODBUS, and others.
  • Industrial automation and process control systems.
  • Instrumentation and measurement equipment.
  • Distributed control systems.

With its robust design and advanced features, the ADM2482EBRWZ from Analog Devices Inc. represents a reliable solution for designers looking to enhance the performance and integrity of their industrial communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess