EN
  • EN
  • DE

ADM241LJR-REEL

Part No ADM241LJR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172935-ADM241LJR-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM241L
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM241LJR-REEL CAD Model

Description

ADM241LJR-REEL by Analog Devices Inc.

The ADM241LJR-REEL is a high-performance, low-power, RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This product is designed to meet the stringent requirements of today's communication protocols while maintaining a compact footprint, making it an ideal solution for a wide array of applications including telecommunications, networking, and industrial equipment.

One of the key features of the ADM241LJR-REEL is its compliance with the EIA-232E and V.28 specifications, ensuring reliable data transmission even in harsh industrial environments. The device operates from a single 5V power supply, which simplifies design and power management in systems where power efficiency is crucial.

The ADM241LJR-REEL is capable of transmitting at data rates up to 120 kbps, making it suitable for applications that require fast and accurate data transfer. Additionally, it boasts a low operational current of 500 μA and a shutdown current of 1 μA, which greatly extends battery life in portable applications.

This transceiver features a robust electrostatic discharge (ESD) protection circuitry, which can handle ESD strikes of up to ±15 kV on the RS-232 input/output lines, protecting the integrity of the data and the longevity of the device itself. The product is available in a space-saving surface-mount package, specifically in a reel format for automated assembly processes, enhancing production efficiency.

The ADM241LJR-REEL includes two drivers and two receivers, offering full-duplex communication for a variety of bidirectional synchronous and asynchronous serial data links. Its charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from the single 5V supply, thereby eliminating the need for additional power supplies or inverters.

With its industry-standard footprint, the ADM241LJR-REEL is a drop-in replacement for many other RS-232 transceivers, providing designers with a quick and easy upgrade path for enhancing system performance and reliability. As a product of Analog Devices Inc., customers can trust in the ADM241LJR-REEL's quality, durability, and performance to meet the demands of their applications.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams for more information.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9432 $54.7160
12+ $8.9791 $107.7492
18+ $8.6985 $156.5730
24+ $8.4179 $202.0296
31+ $8.1373 $252.2563
42+ $7.2955 $306.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess