ADM232LJRWZ by Analog Devices Inc.
The ADM232LJRWZ is a high-performance, charge pump voltage converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide a reliable and efficient solution for applications requiring voltage level conversion or inversion without the need for external inductors, making it ideal for space-constrained environments.
The ADM232LJRWZ operates by using capacitive charge pump technology to double or invert the input voltage, providing an output voltage range that is suitable for a wide variety of applications, including RS-232 communication interfaces. With a voltage range of 4.5V to 5.5V, this device is capable of generating regulated ±10V output voltages, which are necessary for proper RS-232 signal levels.
This voltage converter is characterized by its low power consumption and efficient operation. It features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, thereby conserving energy and extending battery life in portable applications. Additionally, the ADM232LJRWZ is equipped with a 0.1µF external capacitor, which helps to stabilize the output voltage and ensure smooth operation.
The ADM232LJRWZ comes in a compact 20-SOIC wide body package, making it suitable for designs where space is at a premium. Its robust design ensures reliable operation even in harsh industrial environments, and its extended temperature range makes it suitable for use in outdoor or uncontrolled temperature environments.
As a product of Analog Devices Inc., the ADM232LJRWZ is backed by the company's reputation for high-quality and precision-engineered components. It is a testament to Analog Devices' commitment to providing innovative solutions that meet the evolving needs of electronic design engineers across various industries.
For designers and engineers looking for a dependable voltage conversion solution with minimal external components and reliable performance, the ADM232LJRWZ is an excellent choice that combines functionality, efficiency, and compactness in one package.