ADM232LJR-REEL by Analog Devices Inc.
The ADM232LJR-REEL is a high-performance, low-power, 5V powered two-driver/two-receiver RS-232 interface device from the reputable Analog Devices Inc. This integrated circuit is designed to meet the stringent specifications of EIA-232-E and V.28 standards, making it suitable for a variety of communication applications. Its robust design ensures reliable data transmission even in harsh industrial environments.
Contained in a compact, surface-mount SOIC package, the ADM232LJR-REEL is part of a product reel, typically used for automated manufacturing processes. This packaging ensures efficient handling and placement onto printed circuit boards, facilitating mass production and cost-effective assembly for electronic devices.
Key Features:
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage: 5V
- Operating Temperature Range: 0°C to +70°C
- Data Rate: 120 kbps
- ESD Protection: Up to ±15kV
- Low Power Shutdown: Yes
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
One of the standout features of the ADM232LJR-REEL is its Enhanced Electrostatic Discharge (ESD) protection. With the capability to withstand ESD events of up to ±15kV, it offers exceptional durability and reliability essential for industrial and commercial applications where electrical noise can be a significant issue.
The device also boasts a low-power shutdown mode that further reduces power consumption when not in active use, making it an energy-efficient choice for battery-powered devices. Additionally, with a data rate of up to 120 kbps, the ADM232LJR-REEL can handle high-speed data communications with ease.
Whether you are designing a point-of-sale system, a data communication network, or a portable device requiring a reliable serial interface, the ADM232LJR-REEL provides a trusted solution. Its combination of high performance, durability, and power efficiency, all from Analog Devices Inc., a leader in high-performance semiconductors, makes it an excellent choice for your next project.