EN
  • EN
  • DE

ADM232AARNZ-REEL7

Part No ADM232AARNZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 2:2 5V LP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008973-ADM232AARNZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM232AARNZ-REEL7 CAD Model

Description

ADM232AARNZ-REEL7 - High-Speed, 2-Channel RS-232/V.28 Interface Devices

The ADM232AARNZ-REEL7 is a superior integrated circuit from Analog Devices Inc., renowned for its high-speed operation and reliability in RS-232 and V.28 communication interfaces. This product is specifically designed to meet the demands of serial data communication, and it is a perfect fit for applications that require efficient data transfer through RS-232 protocol.

Constructed with a robust charge pump circuitry, the ADM232AARNZ-REEL7 can efficiently generate the necessary ±10V RS-232 voltage levels, despite being powered by a single 5V supply. This feature significantly simplifies power supply requirements and makes it an ideal choice for portable and space-constrained applications.

Featuring two drivers and two receivers, this interface IC is capable of supporting the full-duplex communication necessary for a wide range of applications, including but not limited to, modems, printers, and various data communication equipments. The device is designed to operate at data rates up to 200 kbps, making it well-suited for high-speed data transmission while maintaining signal integrity.

The ADM232AARNZ-REEL7 also boasts a low-power shutdown mode, which reduces power consumption when the device is not in active use, thus extending battery life in portable applications. This feature is particularly beneficial for battery-powered devices, as it allows for efficient power management.

With its enhanced electrostatic discharge (ESD) protection, the ADM232AARNZ-REEL7 ensures the reliability and longevity of the product, safeguarding it from the potential damages caused by static electricity. This protection is critical in today’s electronic environment where the integrity of data communication is paramount.

The product is available in a narrow, 16-lead SOIC package, making it compact and easy to integrate into various designs. The "REEL7" designation indicates that this component is provided in a tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and consistency in mass production environments.

In conclusion, the ADM232AARNZ-REEL7 from Analog Devices Inc. is an exceptional choice for designers looking for a high-speed, reliable, and power-efficient RS-232 interface solution. Its combination of features ensures that it can meet the needs of advanced communication systems while simplifying design and reducing overall system costs.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0551 $56.4408
18+ $5.7888 $104.1984
27+ $5.6079 $151.4133
37+ $5.4270 $200.7990
48+ $5.2461 $251.8128
64+ $4.7034 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess