Product Overview: ADM232AARN-REEL7 by Analog Devices Inc.
The ADM232AARN-REEL7 is a high-performance, low-power, 5V-powered RS-232 transceiver from the esteemed manufacturer Analog Devices Inc. This device is designed to meet the stringent EIA-232-E and V.28 specifications, making it ideal for a variety of communication applications. It is particularly suitable for situations where ±12V is not available, as it features an onboard voltage doubler/inverter which generates ±10V from a single 5V supply to power the driver and receiver circuits.
Key Features
- Supply Voltage: Operates from a single 5V supply, perfect for systems that do not support higher voltages.
- Onboard Charge Pump: Includes a voltage doubler/inverter to generate ±10V for RS-232 transmission levels from a 5V supply.
- Low Power Consumption: Consumes low power, making it an energy-efficient choice for battery-powered devices.
- High Data Rate: Capable of supporting data rates up to 120 kbps, ensuring fast and reliable communication.
- ESD Protection: Features electrostatic discharge protection up to ±15kV, safeguarding the device from accidental damage.
Applications
The ADM232AARN-REEL7 is highly versatile and can be used in a wide range of applications including:
- Portable Computing
- Battery-Powered Equipment
- Data Acquisition Systems
- Point-of-Sale Systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the ADM232AARN-REEL7 is no exception. It is available in a narrow SOIC package and is part of the tape and reel packaging option, denoted by the "REEL7" suffix, which facilitates automated assembly processes. This product is designed to perform reliably in demanding environments and is backed by Analog Devices' reputation for producing high-quality components.
Whether you are developing a new communication interface or upgrading an existing system, the ADM232AARN-REEL7 offers a blend of performance, power efficiency, and robustness, making it an excellent choice for your RS-232 communication needs.