EN
  • EN
  • DE

DAC7311IDCKR/DAC7311IDCKT

Part No DAC7311IDCKR/DAC7311IDCKT
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969304-DAC7311IDCKR/DAC7311IDCKT
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC7311IDCKR/DAC7311IDCKT CAD Model

Description

Product Overview: Texas Instruments DAC7311IDCKR/DAC7311IDCKT

The DAC7311IDCKR and DAC7311IDCKT are part of Texas Instruments' extensive line of digital-to-analog converters (DACs), designed to offer precision, low power, and versatility for a wide range of applications. These DACs are particularly suitable for portable battery-powered devices, data acquisition systems, and industrial control equipment, providing a compact and efficient solution for analog signal generation.

Key Features

  • Resolution: The DAC7311 devices offer a 12-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Output Type: These DACs provide an unbuffered voltage output, which allows for direct connection to the load while minimizing power consumption.
  • Power Supply: They operate on a wide supply range of 2.7V to 5.5V, making them adaptable to various power environments and suitable for both 3.3V and 5V systems.
  • Package: The DAC7311IDCKR comes in an SC70 package, while the DAC7311IDCKT is available in a SOT-23 package. Both packages are highly compact, which is ideal for space-constrained applications.
  • Interface: A simple 3-wire serial interface is employed for communication, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design.
  • Power Consumption: With a low power consumption of just 117 μA at 2.7V, these DACs are optimized for power-sensitive applications.
  • Settling Time: A fast settling time of 6 μs to within ±0.003% FSR allows for rapid updates to the analog output, which is critical for dynamic systems.

Applications

The DAC7311IDCKR and DAC7311IDCKT are suitable for a variety of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Industrial process control
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Overall, the DAC7311IDCKR and DAC7311IDCKT from Texas Instruments represent a blend of performance, power efficiency, and design flexibility, making them excellent choices for designers looking to implement high-precision analog output functionality in their systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess