EN
  • EN
  • DE

ADM230LJN

Part No ADM230LJN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 DRIVER/RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM230L
Package Bulk
Product Status Active
Type Driver
Protocol RS232
Number of Drivers/Receivers 0
Receiver Hysteresis 250 mV
Data Rate 120Kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558003-ADM230LJN
Ultra Librarian 3D Model Ultra Librarian ADM230LJN CAD Model

Description

Introducing the ADM230LJN from Analog Devices Inc.

The ADM230LJN is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a wide array of applications requiring reliable data transmission, including industrial control systems, data communication equipment, and high-speed modems.

Key Features and Benefits

  • Robust Interface: The ADM230LJN offers a robust RS-232 interface standard which ensures compatibility with a broad range of communication equipment.
  • High Data Rates: With support for data rates up to 230 kbps, this device can handle high-speed data transmission with ease, making it ideal for demanding applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection circuitry, safeguarding it against static electricity and other transient voltage spikes.
  • Low Power Consumption: Designed for efficiency, the ADM230LJN operates with a low power consumption, making it suitable for power-sensitive applications.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows the ADM230LJN to deliver RS-232 voltage levels from a single 5V power supply, simplifying power management in system design.
  • Wide Operating Temperature Range: This device is operational over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The ADM230LJN is versatile and can be used in various applications, including:

  • Point-of-sale (POS) terminals
  • Computerized numerical control (CNC) machinery
  • Data acquisition systems
  • Battery-powered devices
  • Portable computing equipment

With its combination of high-speed data handling, robust ESD protection, and low power consumption, the ADM230LJN from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking to integrate a dependable RS-232 interface into their systems. Its compact package and the ability to operate without an external power supply for the RS-232 voltage levels make it a practical and efficient solution for a multitude of electronic applications.

Ordering Information

The ADM230LJN is available in a standard DIP package and is ready for integration into your next project. For detailed specifications, sample requests, or to place an order, please visit Analog Devices Inc.'s official website or contact your local authorized distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess