The ADM211EARS-REEL is a high-performance, 5V-powered RS-232 transceiver from the renowned manufacturer Analog Devices Inc. This product is designed to meet the stringent requirements of EIA-232-E and V.28 specifications while providing a reliable interface solution for communication applications.
Key Features
- Interface: RS-232
- Voltage Range: 5V
- Data Rate: Up to 230 kbps
- Driver/Receiver Count: 2/2
- ESD Protection: ±15kV on RS-232 input/output pins
- Operating Temperature: -40°C to +85°C
- Package: 28-SSOP (0.209", 5.30mm Width)
- RoHS: Compliant
Product Description
The ADM211EARS-REEL transceiver is engineered to facilitate bidirectional communication between digital logic circuitry and the RS-232 serial port interface. This device integrates a dual charge pump circuitry which enables operation from a single 5V supply, eliminating the need for dual power supplies often required in traditional RS-232 systems.
With its robust ESD protection, the ADM211EARS-REEL ensures the integrity and reliability of data transmission even in harsh industrial environments. The transceiver is capable of sustaining ±15kV ESD hits without degradation of performance, making it an ideal choice for applications requiring high levels of protection against electrostatic discharge.
The device supports data rates up to 230 kbps, allowing for high-speed data communication. Additionally, the product is equipped with a power-down feature that reduces power consumption when the transceiver is not in use, making it suitable for power-sensitive applications.
The ADM211EARS-REEL comes in a space-saving 28-SSOP package, making it suitable for applications where board space is at a premium. Its industrial temperature range operation from -40°C to +85°C ensures reliable performance under extreme temperature conditions.
In summary, the ADM211EARS-REEL from Analog Devices Inc. is a versatile and robust RS-232 transceiver that offers a reliable interface solution for a wide range of communication applications, from industrial control systems to consumer electronics.