Analog Devices Inc. ADM202JRWZ-RELL Transceiver
The ADM202JRWZ-RELL from Analog Devices Inc. is a robust, high-speed, 2-channel RS-232/V.28 transceiver designed to operate from a single 5V power supply. Integrated with a wealth of features, this device is engineered to provide reliable communication in applications requiring the RS-232 protocol for data exchange. It is particularly suitable for environments with industrial-grade requirements due to its extended temperature range and ESD protection.
Key Features:
- Interface Type: RS-232
- Data Rate: Up to 200 kbps
- Number of Drivers/Receivers: 2/2
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 5V
- ESD Protection: ±15kV on Human Body Model
- Package: 16-SOIC
- RoHS: Compliant
This transceiver is designed to minimize the number of external components required in a typical RS-232 interface. It features an onboard charge pump circuit that generates the necessary RS-232 voltage levels from a single 5V supply. This charge pump, along with the capacitors, is fully integrated into the device, which greatly simplifies the design and reduces the PCB footprint.
The ADM202JRWZ-RELL boasts a high data rate of up to 200 kbps, making it suitable for high-speed data communication. The device's enhanced electrostatic discharge (ESD) protection ensures that it can withstand ESD strikes of up to ±15kV, providing robustness and reliability in harsh environments.
With its industrial temperature range, this transceiver can operate reliably in extreme conditions, making it an ideal choice for industrial automation, point-of-sale systems, and other mission-critical applications. Its compliance with the RoHS directive also makes it suitable for use in environmentally sensitive applications.
The 16-SOIC package ensures that the ADM202JRWZ-RELL can be easily integrated into a wide range of designs, offering a compact and efficient solution for RS-232 communication needs. Whether you're designing for industrial interfaces, telecommunications, or data acquisition systems, the ADM202JRWZ-RELL from Analog Devices Inc. is a choice that promises performance and durability.