The ADM202EARN-REEL7 is a robust, high-speed, two-channel RS-232/V.28 interface device from the renowned manufacturer, Analog Devices Inc. Designed to operate from a single 5 V power supply, this interface IC is capable of data rates up to 200 kbps, making it an excellent choice for high-speed communication applications.
Key Features
- High-Speed Data Transfer: Supports data rates up to 200 kbps, ensuring efficient serial communication.
- ESD Protection: Equipped with ±15 kV ESD protection on RS-232 input/output pins to safeguard against electrostatic discharges.
- Low Power Shutdown Mode: Features a low power shutdown mode that reduces power consumption when not in active use.
- Wide Operating Temperature Range: Suitable for industrial environments with an operating temperature range of -40°C to +85°C.
- Flexible Package Options: Available in a 16-lead narrow SOIC package, making it easy to integrate into a variety of designs.
Applications
The ADM202EARN-REEL7 is versatile and can be used in multiple applications, including:
- Point-of-sale terminals
- Data communication peripherals
- Modems
- Industrial/Process control equipment
Quality and Reliability
Analog Devices Inc. ensures that the ADM202EARN-REEL7 meets the highest standards of quality and reliability. The device is available in a tape and reel format (REEL7), which is ideal for automated manufacturing processes, ensuring consistent placement and handling.
Ordering Information
For ordering the ADM202EARN-REEL7, customers can request quotes and place orders through authorized distributors. The product is shipped in reel packaging, which aids in the efficiency of high-volume production environments.
With its robust features and reliable performance, the ADM202EARN-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement a high-speed, RS-232 interface solution in their applications.