The ADM202EA by Analog Devices Inc. is a robust and high-speed interface device designed for RS-232 and V.28 communication protocols. This integrated circuit is engineered to facilitate reliable data transmission at speeds of up to 230 kbps, making it a suitable choice for a wide range of data communication applications.
Key Features
- High-Speed Operation: Supports data rates up to 230 kbps, ensuring efficient communication for high-speed requirements.
- Dual Channel: Features two independent RS-232/V.28 transceivers, allowing for simultaneous bidirectional communication.
- ESD Protection: Provides ±15kV ESD protection on RS-232 input/output lines, safeguarding the device against electrostatic discharge damage.
- Low Power Consumption: Operates with a low supply current, making it an energy-efficient solution for portable and power-sensitive devices.
- Wide Power Supply Range: Accommodates a broad range of power supplies, from +4.5V to +5.5V, offering flexibility in system design.
Applications
The ADM202EA is versatile and can be implemented in various communication systems. Its primary applications include:
- Point-of-sale terminals
- Data communication equipment
- Peripherals and printers
- Modems
- Battery-powered systems
Product Specifications
Parameter
Value
Data Rate
230 kbps
Number of Drivers/Receivers
2/2
Supply Voltage
+4.5V to +5.5V
ESD Protection
±15kV
Operating Temperature Range
0°C to +70°C
With its combination of high-speed data transfer, robust protection features, and low power consumption, the ADM202EA from Analog Devices Inc. is an excellent choice for your communication interface needs. Its reliability and versatility make it a preferred component for developers and engineers in the field of data communications.