EN
  • EN
  • DE

ADM1815-10ARTZ-REEL7

Part No ADM1815-10ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172901-ADM1815-10ARTZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1815-10ARTZ-REEL7 CAD Model

Description

ADM1815-10ARTZ-REEL7: Voltage Supervisor IC by Analog Devices Inc.

The ADM1815-10ARTZ-REEL7 is a precision voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component ensures reliable operation by asserting a reset signal whenever the monitored voltage falls below a preset threshold. Its accuracy and compact form factor make it an excellent choice for space-constrained applications where power supply stability is crucial.

Key Features

  • Threshold Voltage: The device features a factory-programmed threshold voltage of 10V, providing a precise monitoring solution for systems operating at this voltage level.
  • Reset Timeout: It offers a minimum reset timeout of 140ms, ensuring that the system has sufficient time to stabilize before resuming operation after a voltage drop.
  • Low Power Consumption: The ADM1815-10ARTZ-REEL7 is designed for low power consumption, making it suitable for battery-operated devices where power efficiency is paramount.
  • Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this voltage supervisor can withstand harsh environmental conditions, maintaining performance across a broad spectrum of temperatures.
  • Packaging: Supplied in a compact SOT-143 package, this IC is provided on a 7-inch reel, facilitating automated assembly processes and volume production.

Applications

The ADM1815-10ARTZ-REEL7 is versatile and can be integrated into a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive electronics
  • Communication systems

With its precise voltage monitoring and robust design, the ADM1815-10ARTZ-REEL7 is a reliable component that enhances system stability and prevents data corruption due to unexpected power dips. Analog Devices Inc. ensures that this product meets rigorous quality standards, delivering performance and reliability that designers and engineers can trust.

For more detailed specifications and application support, customers can access technical documentation and resources on the Analog Devices Inc. website.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess