EN
  • EN
  • DE

ADM1491EBRMZ

Part No ADM1491EBRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULLDUP RS485/422 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 16Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1014530-ADM1491EBRMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1491EBRMZ CAD Model

Description

ADM1491EBRMZ - Robust, High-Speed Differential Line Transceiver

The ADM1491EBRMZ is a high-performance, half-duplex differential line transceiver designed by Analog Devices Inc. to operate using a single 3.3V power supply. This device is suitable for bidirectional communication on balanced transmission lines and complies with the TIA/EIA RS-485/RS-422 standards.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the ADM1491EBRMZ is engineered for high-speed data transmission up to 3.3 Mbps. This makes it an excellent choice for applications that require efficient data communication such as industrial control systems, building automation, and networked sensors.

One of the key features of the ADM1491EBRMZ is its enhanced ESD (Electrostatic Discharge) protection. The device can withstand ESD strikes of up to ±15 kV on the transceiver bus pins, significantly improving the robustness and reliability of the applications it is used in. Additionally, the integrated thermal shutdown and short-circuit protection safeguard the transceiver from damage due to faulty wiring or extreme temperature conditions.

The ADM1491EBRMZ supports up to 32 devices on the bus, which allows for the creation of complex communication networks. Its differential design provides immunity to common-mode noise, a critical factor for maintaining signal integrity in harsh industrial environments.

Other notable features include:

  • Low quiescent current consumption, making it suitable for power-sensitive applications.
  • True fail-safe receiver inputs, ensuring a logic high receiver output when the inputs are open, shorted, or idle.
  • Hot Swap capability, which enables devices to be inserted or removed from a live bus without causing data corruption.
  • A driver slew rate limit function that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables.

With its combination of high-speed performance, robust protection features, and low power consumption, the ADM1491EBRMZ from Analog Devices Inc. is an ideal solution for reliable data transmission in demanding applications.

Product Specifications:

Manufacturer:
Analog Devices Inc.
Part Number:
ADM1491EBRMZ
Package Type:
10-lead MSOP
Protocol:
RS-485/RS-422
Supply Voltage:
3.3V
Data Rate:
Up to 3.3 Mbps
ESD Protection:
±15 kV
Temperature Range:
-40°C to +85°C

Whether you're developing a new industrial communication system or upgrading an existing network, the ADM1491EBRMZ provides the performance and durability needed to ensure reliable operation under the toughest conditions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8690 $53.2140
14+ $7.2771 $101.8794
22+ $7.0497 $155.0934
30+ $6.8223 $204.6690
38+ $6.5949 $250.6062
51+ $5.9127 $301.5477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess