EN
  • EN
  • DE

ADM1385ARS-REEL

Part No ADM1385ARS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172897-ADM1385ARS-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM1385
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1385ARS-REEL CAD Model

Description

The ADM1385ARS-REEL from Analog Devices Inc. is a high-performance, low-voltage, single hot swap controller designed to enable circuit board insertion and removal from a live backplane without causing disruption to the backplane power supply. This component is part of the ADM1385 series and comes in a tape and reel packaging format, which is ideal for automated manufacturing processes.

Key Features:

  • Voltage Range: The ADM1385ARS-REEL operates over a wide voltage range, making it suitable for various applications.
  • Current Sensing: Features accurate current sensing which is crucial for the protection of the system against overcurrent conditions.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility in different use cases.
  • Fast Response Time: The device reacts quickly to fault conditions, ensuring that the system is protected without unnecessary delays.
  • Under Voltage Lockout (UVLO): It includes UVLO protection to ensure that the system operates at safe voltage levels.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, enhancing system reliability.
  • Charge Pump: An integrated charge pump allows for the control of an external N-channel FET, eliminating the need for additional external components.
  • Compact Package: The ADM1385ARS-REEL is offered in a compact surface-mount package, which saves valuable board space.

Applications:

  • Hot swap applications in servers and network equipment
  • Power distribution systems
  • Central office switching
  • Industrial systems

The ADM1385ARS-REEL is designed to meet the stringent requirements of high-availability systems and is an excellent choice for designers looking to incorporate hot swap capabilities with a high level of integrated protection features. Analog Devices Inc. is known for their precision engineering and the ADM1385ARS-REEL is no exception, offering reliability and performance for critical applications.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5934 $52.7472
19+ $5.4100 $102.7900
29+ $5.2410 $151.9890
40+ $5.0719 $202.8760
51+ $4.9028 $250.0428
69+ $4.3956 $303.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess