The ADM13307-25ARZ-RL7 is a state-of-the-art voltage supervisor integrated circuit (IC) from Analog Devices Inc., designed to monitor power supply voltages and ensure reliable operation of electronic systems. This IC is particularly well-suited for applications that require precise voltage monitoring to prevent data corruption, such as in computers, embedded systems, and portable electronic devices.
Key Features
- Precision Voltage Monitoring: This IC provides accurate monitoring of the power supply voltage, ensuring that the system operates within the specified voltage range for optimal performance and stability.
- Low Power Consumption: The ADM13307-25ARZ-RL7 is designed for energy efficiency, which makes it ideal for battery-powered devices where power conservation is critical.
- Reset Output: In the event of an out-of-tolerance voltage condition, the IC generates a reset signal to the host system, which helps to prevent system failures and data loss.
- Adjustable Thresholds: The voltage thresholds can be adjusted to meet specific system requirements, providing flexibility across different applications.
- Compact Package: The IC comes in a small-sized package, making it suitable for space-constrained applications.
Specifications
| Parameter | Value |
| Manufacturer | Analog Devices Inc. |
| Part Number | ADM13307-25ARZ-RL7 |
| Supply Voltage | Typically 2.5 V |
| Number of Voltages Monitored | 1 |
| Reset Timeout | Adjustable |
| Operating Temperature | -40°C to +85°C |
| Package / Case | SOIC-8 |
Applications
The ADM13307-25ARZ-RL7 is versatile and can be used in various applications, including:
- Computers and Servers
- Embedded Systems
- Portable Electronics
- Communication Systems
- Industrial Equipment
With its precision voltage monitoring and low power consumption, the ADM13307-25ARZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system reliability and prevent the harmful effects of voltage anomalies.