EN
  • EN
  • DE

ADM1275-3ARQZ-R7

Part No ADM1275-3ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20QSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 2.95V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 5 mA
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number ADM1275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM1275-3ARQZ-R7CT,505-ADM1275-3ARQZ-R7DKR,505-ADM1275-3ARQZ-R7CT,ADM1275-3ARQZ-R7-ND,505-ADM1275-3ARQZ-R7TR,ADM1275-3ARQZ-R7DKR,ADM1275-3ARQZ-R7DKR-ND,ADM1275-3ARQZ-R7TR,ADM1275-3ARQZ-R7CT-ND,ADM1275-3ARQZ-R7TR-ND
Standard Package 1,000
Win Source Part Number 991998-ADM1275-3ARQZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1275-3ARQZ-R7 CAD Model

Description

ADM1275-3ARQZ-R7 Hot Swap Controller and Digital Power Monitor

The ADM1275-3ARQZ-R7 is a state-of-the-art hot swap controller and digital power monitor from Analog Devices Inc., designed to ensure safe and efficient power management in high-availability systems. This advanced integrated circuit allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage to electrical components caused by inrush currents and voltage spikes.

Equipped with an I²C-compatible PMBus interface, the ADM1275-3ARQZ-R7 provides precise monitoring of current, voltage, and power, enabling system designers to implement intelligent power management strategies. The device features a 16-bit analog-to-digital converter (ADC) that offers high accuracy measurements, which are crucial for system diagnostics and predictive maintenance.

The ADM1275-3ARQZ-R7 is highly configurable and supports a wide range of applications. Key features include programmable current limit, voltage threshold settings, and a dedicated energy accumulator, which can be used for measuring power consumption over time. This functionality is especially important in data centers and server farms, where power efficiency and thermal management are critical.

The device's hot swap capabilities are enhanced by its adjustable overcurrent and overvoltage protection, as well as a circuit breaker function. These features work together to protect both the motherboard and the inserted card from electrical damage. Additionally, the ADM1275-3ARQZ-R7 includes a fast-acting FET for active inrush current control, providing a smooth power-up sequence for plugged-in devices.

Available in a compact, surface-mount QFN package, the ADM1275-3ARQZ-R7 is ideal for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range, making it suitable for industrial and telecommunications environments where operational stability is paramount.

With its comprehensive protection features, precise monitoring capabilities, and flexible configuration options, the ADM1275-3ARQZ-R7 from Analog Devices Inc. represents a premier solution for power management and monitoring in high-performance computing and networking applications.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8939 $69.7878
5+ $28.6310 $143.1550
7+ $27.7363 $194.1541
9+ $26.8415 $241.5735
12+ $25.9468 $311.3616
15+ $23.2626 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess