EN
  • EN
  • DE

ADM1260ACPZ

Part No ADM1260ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector Channel 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADM1260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13304620, ADM1260ACPZ-CRL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860100-ADM1260ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1260ACPZ CAD Model

Description

Product Overview: ADM1260ACPZ from Analog Devices Inc.

The ADM1260ACPZ is a highly integrated supervisory and power management solution from Analog Devices Inc., designed to enhance system reliability and reduce the complexity of power-up and power-down sequencing in electronic devices. This compact component, housed in a 40-lead LFCSP (Lead Frame Chip Scale Package), is an ideal choice for advanced applications requiring precise monitoring and control of multiple supply voltages.

Key Features and Benefits:

  • Sequencing Flexibility: The ADM1260 offers customizable power-up and power-down sequencing across multiple supply rails, allowing designers to tailor the power management to their specific system requirements.
  • Supervisor Functionality: With its integrated supervisory functions, the ADM1260 monitors voltage thresholds and system health, providing an essential safety net for critical applications.
  • Configurability: The device can be easily configured via an I2C interface or using the Analog Devices' proprietary graphical user interface (GUI), simplifying the design process and enabling rapid prototyping and testing.
  • EEPROM Storage: Configuration settings are stored in onboard EEPROM, which means that the device retains its settings even after power is removed, ensuring consistent behavior across power cycles.
  • Compact Size: The small footprint of the LFCSP package makes the ADM1260ACPZ suitable for space-constrained applications, without compromising on functionality.

Applications:

The ADM1260ACPZ is versatile and can be used in a wide range of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Storage Systems
  • Industrial and Medical Electronics
  • Complex Multirail Systems

With its robust set of features, the ADM1260ACPZ streamlines the power management process, providing designers with a reliable and flexible solution that minimizes the need for external components. Its ability to manage multiple voltages and supervise system integrity makes it a critical component for ensuring the long-term reliability of sophisticated electronic systems.

For more information and technical specifications, visit the Analog Devices Inc. website or consult the ADM1260ACPZ datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6373 $61.9119
7+ $16.9332 $118.5324
11+ $16.4042 $180.4462
15+ $15.8749 $238.1235
19+ $15.3458 $291.5702
26+ $13.7583 $357.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess