EN
  • EN
  • DE

ADM1185ARMZ-1REEL7

Part No ADM1185ARMZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Quad Voltage Monitor and Sequencer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1140607-ADM1185ARMZ-1REEL7
Manufacturer Homepage www.analog.com
Family Name ADM1185
Introduction Date March 15, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1185ARMZ-1REEL7 CAD Model

Description

ADM1185ARMZ-1REEL7 by Analog Devices Inc.

The ADM1185ARMZ-1REEL7 is a quintessential component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry known for their precision-engineered products. This particular part is a versatile, multi-channel supervisor and sequencer that ensures reliable system monitoring and power management, making it an invaluable asset in complex electronic systems.

Key Features

  • Multiple Voltage Rails: The device is capable of monitoring up to four voltage rails, providing comprehensive coverage for a variety of system voltages.
  • Adjustable Voltage Thresholds: Users can set precise voltage thresholds for each monitored rail, ensuring tailored protection for specific system requirements.
  • Programmable Sequence Timing: The sequencing function allows for the controlled ramp-up and ramp-down of system voltages, which is critical for systems that require a specific power-on sequence.
  • Manual Reset Input: A manual reset input offers an additional layer of control, allowing users to reset the system as needed.
  • Power Supply Glitch Protection: The device includes features to protect against power supply glitches, ensuring stable operation even under fluctuating power conditions.
  • Compact Package: Housed in an MSOP (Mini Small Outline Package), the ADM1185ARMZ-1REEL7 is designed for space-constrained applications without compromising on functionality.

Applications

The ADM1185ARMZ-1REEL7 is ideal for a wide range of applications, including but not limited to:

  • Server and Telecom Equipment
  • Networking Gear
  • Industrial Control Systems
  • Medical Devices
  • Complex Multirail Systems

Quality and Reliability

Analog Devices Inc. ensures that each ADM1185ARMZ-1REEL7 meets the highest standards of quality and reliability. The product is available in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process. This packaging option is particularly beneficial for high-volume production environments, offering ease of use and minimizing the risk of component damage during assembly.

Overall, the ADM1185ARMZ-1REEL7 from Analog Devices Inc. stands out as a robust solution for system monitoring and power sequencing, contributing to the enhanced performance and reliability of sophisticated electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess