EN
  • EN
  • DE

ADSP-21364KSWZ-1AA

Part No ADSP-21364KSWZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ EPAD 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LQFP Exposed Pad
Case / Package 144-LQFP-EP (20x20)
Family Name ADSP-21364
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910956-ADSP-21364KSWZ-1AA
Ultra Librarian 3D Model Ultra Librarian ADSP-21364KSWZ-1AA CAD Model

Description

ADSP-21364KSWZ-1AA - High-Performance DSP from Analog Devices Inc.

The ADSP-21364KSWZ-1AA is a high-performance digital signal processor (DSP) from the esteemed manufacturer, Analog Devices Inc. This DSP is part of the SHARC® family, which is renowned for its exceptional computational power and efficiency, making it an ideal choice for a variety of audio and signal processing applications.

Key Features:

  • High Performance: With a 32-bit architecture and a clock speed of up to 333 MHz, the ADSP-21364KSWZ-1AA delivers high-speed signal processing capabilities suitable for demanding applications.
  • Large On-Chip Memory: Equipped with up to 2 MB of on-chip memory, this DSP allows for efficient data management and storage, reducing the need for external memory components.
  • Flexible Peripheral Set: This device includes a variety of peripherals such as UART, SPI, SPORT, and I2C interfaces, providing versatility and ease of integration into various system designs.
  • Link Port: The inclusion of a link port enables direct processor-to-processor communication, facilitating complex, multi-DSP systems.

Applications:

The ADSP-21364KSWZ-1AA is designed to handle complex signal processing tasks with ease. It is widely used in:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Instrumentation and control
  • Medical imaging systems
  • Industrial control systems

Technical Specifications:

Parameter Value
Clock Speed Up to 333 MHz
On-Chip Memory 2 MB
Operating Temperature -40°C to +85°C
Package 100-LQFP

The ADSP-21364KSWZ-1AA is a powerful solution for designers looking to implement advanced signal processing in their products. With its high-speed performance, ample on-chip memory, and versatile peripheral set, this DSP by Analog Devices Inc. stands out as a top choice for high-end signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2023 $83.2023
2+ $80.6021 $161.2042
3+ $78.0022 $234.0066
4+ $75.4020 $301.6080
6+ $67.6018 $405.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess