The ADM1184ARMZ-REEL7 is a sophisticated, multi-channel power supply sequencer and monitor produced by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to enhance the reliability and functionality of complex electronic systems by providing precise control over the power-up and power-down sequences of multiple power supplies.
Key Features:
- Multi-Channel Sequencing: The device can manage up to four power supply channels, ensuring that voltage rails are enabled and disabled in the correct order, thus preventing damage to sensitive electronic components.
- Voltage Monitoring: It includes accurate voltage monitoring capabilities for each channel, which helps in detecting under-voltage or over-voltage conditions, thereby safeguarding the system against power anomalies.
- Programmable Timing: Users can program the sequence timing parameters, allowing for customization to meet specific system requirements.
- Power Good Outputs: The 'power good' outputs provide real-time status feedback, which can be used to enable downstream devices once stable voltages are detected.
- Compact Package: Supplied in a compact, 10-lead MSOP (Mini Small Outline Package), the ADM1184ARMZ-REEL7 is suitable for space-constrained applications.
- Reel Packaging: The '-REEL7' suffix indicates that this component is provided in a tape and reel format, which is ideal for automated assembly processes.
Applications:
The ADM1184ARMZ-REEL7 is versatile and can be used in a variety of applications, including but not limited to:
- Server and Telecom Power Systems
- Industrial and Medical Equipment
- Data Storage Systems
- Networking Hardware
Technical Specifications:
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: 10-Lead MSOP
With its robust feature set and reliable performance, the ADM1184ARMZ-REEL7 from Analog Devices Inc. stands out as an essential component for managing complex power systems in high-end electronics.