EN
  • EN
  • DE

ADSP-21571KSWZ-4

Part No ADSP-21571KSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2X SHARC, LQFP PACKAGE, 450 MHZ /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Fixed/Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory External
On-Chip RAM 1.768MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-21571
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ADSP-21571KSWZ-4-ND,-2735-ADSP-21571KSWZ-4,505-ADSP-21571KSWZ-4
Standard Package 40
Win Source Part Number 1202240-ADSP-21571KSWZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-21571KSWZ-4 CAD Model

Description

The ADSP-21571KSWZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADSP-2157x series, which is known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of applications including audio, video, and industrial control systems.

Key Features:

  • Core Performance: The ADSP-21571KSWZ-4 features a 32-bit SHARC+ core that operates at a frequency of up to 400MHz, delivering up to 2400 MMACS (million multiply-accumulates per second). This level of performance is well-suited for demanding signal processing tasks.
  • Memory: It comes with an integrated 1024KB of L1 SRAM, which can be configured as 512KB of instruction memory and 512KB of data memory, and 2048KB of L2 SRAM, further enhancing its computational capabilities.
  • Interface Options: This DSP offers a variety of interface options, including SPI, UART, CAN, and Gigabit Ethernet, providing flexibility for system integration and communication with other devices.
  • Low Power Consumption: Designed for power-sensitive applications, the ADSP-21571KSWZ-4 maintains efficient operation, ensuring that systems can run cooler and more reliably.
  • Package: The device is available in an easy-to-solder 400-ball CSP_BGA package, which helps to simplify the manufacturing process and reduce overall system size.

Applications:

The ADSP-21571KSWZ-4 is versatile and can be used in a variety of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control and automation systems
  • Instrumentation and test equipment
  • Medical imaging systems

With its robust set of features and high-performance capabilities, the ADSP-21571KSWZ-4 from Analog Devices Inc. is a standout choice for developers and engineers looking to push the boundaries of digital signal processing in their products and systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6805 $81.3610
3+ $33.3789 $100.1367
5+ $32.3358 $161.6790
7+ $31.2927 $219.0489
9+ $30.2496 $272.2464
12+ $27.1204 $325.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,523 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess