EN
  • EN
  • DE

ADM1171-2AUJZ-RL7

Part No ADM1171-2AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features I2C, Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Feature Pins ON (ON-/CLR), SS, TIMER
Win Source Part Number 077527-ADM1171-2AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1171-2AUJZ-RL7 CAD Model

Description

ADM1171-2AUJZ-RL7 - Hot Swap Controller and Power Monitor from Analog Devices Inc.

The ADM1171-2AUJZ-RL7 is a sophisticated hot swap controller and power monitoring IC designed by Analog Devices Inc. to provide precision and reliability in managing power supplies and loads in electronic systems. Engineered to enable safe board insertion and removal from live backplanes, this device plays a crucial role in protecting sensitive components from the dangers of current surges and excessive power conditions.

At the heart of the ADM1171-2AUJZ-RL7 is its ability to control the inrush current during hot swapping, thanks to its integrated MOSFET control functionalities. This feature helps to prevent glitches on the power supply line, ensuring a stable and secure power-up sequence. The device is also furnished with a current sense amplifier, which can accurately monitor the load current through an external sense resistor.

Moreover, the ADM1171-2AUJZ-RL7 boasts an I²C-compatible interface, allowing for digital readback of the current, voltage, and power being used by the load. This level of monitoring is invaluable for systems that require precise power management and diagnostics. The I²C interface also enables the programming of current limit thresholds and time-out durations, thereby offering a customizable solution to match specific application needs.

This power management IC comes in a compact, 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant and specified over a broad temperature range of -40°C to +85°C, making it suitable for various industrial and commercial environments. The "RL7" suffix indicates that this product is provided in a tape and reel packaging, which is ideal for automated manufacturing processes.

Whether it's for servers, telecom equipment, or any other system requiring hot swap capability, the ADM1171-2AUJZ-RL7 from Analog Devices Inc. is a reliable choice that ensures the protection and efficiency of your power management needs. Its integration of hot swap control and power monitoring in one package makes it a compact, cost-effective, and powerful solution for modern electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4479 $57.8227
32+ $3.6498 $116.7936
50+ $3.5355 $176.7750
68+ $3.4223 $232.7164
88+ $3.3079 $291.0952
117+ $2.9660 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess