EN
  • EN
  • DE

ADM1085AKS-PEEL7

Part No ADM1085AKS-PEEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172894-ADM1085AKS-PEEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1085AKS-PEEL7 CAD Model

Description

Product Overview: ADM1085AKS-PEEL7 from Analog Devices Inc.

The ADM1085AKS-PEEL7 is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision voltage monitoring device is an essential component for power management applications, offering system protection and increased reliability in a variety of electronic systems.

Key Features

  • Adjustable Precision Voltage Monitor: The ADM1085AKS-PEEL7 allows users to monitor voltage levels with high accuracy, ensuring that the system operates within safe parameters.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.
  • Manual Reset Input: It includes a manual reset input that provides the ability to initiate a system reset manually, offering additional control over the system's operation.
  • Compact Package: Housed in a compact package, the ADM1085AKS-PEEL7 is suitable for space-constrained applications without compromising on performance.

Applications

  • Power Supply Monitoring
  • Data Storage Systems
  • Telecommunications Equipment
  • Portable and Battery-powered Devices

The ADM1085AKS-PEEL7 is engineered to monitor the power supply voltage and assert a reset signal whenever the monitored voltage falls below a predefined threshold. This feature is crucial for preventing data corruption and ensuring the proper operation of microprocessors and digital systems during power-up, power-down, and brown-out conditions.

With its precision voltage monitoring capabilities, the ADM1085AKS-PEEL7 is an indispensable component for designers looking to enhance system integrity and protect against voltage anomalies. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the ADM1085AKS-PEEL7 into your design both straightforward and efficient.

Whether you are developing consumer electronics, industrial control systems, or sophisticated communication devices, the ADM1085AKS-PEEL7 from Analog Devices Inc. offers the reliability and performance needed to meet the stringent requirements of today's advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess