EN
  • EN
  • DE

ADM1075

Part No ADM1075
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description −48 V Hot Swap Controller and Digital
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140594-ADM1075
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1075 CAD Model

Description

The ADM1075 from Analog Devices Inc. is a sophisticated overvoltage and undervoltage protection controller designed to safeguard sensitive electronic equipment against harmful voltage fluctuations. This robust controller is an essential component for systems that require reliable power supply monitoring and protection.

Key Features:

  • Wide Operating Voltage Range: The ADM1075 operates over a broad voltage range, accommodating various application requirements.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to ensure that the connected equipment is shielded from voltage surges.
  • Adjustable Undervoltage Protection: Similarly, the undervoltage protection threshold can be configured to prevent damage from voltage drops, ensuring a stable power supply.
  • Fast Response Time: The device responds quickly to voltage anomalies, providing rapid protection to prevent damage to the system.
  • Low Quiescent Current: The ADM1075 is designed for efficiency, with a low quiescent current that minimizes power consumption when the device is in standby mode.

Applications:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Infrastructure
  • Server and Storage Systems
  • Power Supplies and Converters

The ADM1075 is a versatile solution that provides both overvoltage and undervoltage protection with adjustable set points, making it suitable for a wide range of applications. It is particularly useful in environments where the power supply may be unstable or where sensitive electronics require consistent voltage levels to operate correctly.

With its fast response time, the ADM1075 acts swiftly to mitigate the effects of voltage transients, protecting against potential damage and downtime. The device's low power consumption also makes it an energy-efficient choice for continuous monitoring of power supply conditions.

Overall, the ADM1075 from Analog Devices Inc. is a reliable and essential component for any system requiring comprehensive voltage protection. Its precision and flexibility make it a top choice for engineers and designers looking to enhance the resilience and longevity of their electronic systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess