EN
  • EN
  • DE

ADM1073ARU

Part No ADM1073ARU
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Full-Feature -48 V Hot Swap Controller | IC CTRLR HOTSWAP -48V 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -80V ~ -35V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 300μA
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Feature Pins /LATCHED, OV, /PWRGD, /RESTART, /SHDN, /SPLYGD, SS, TIMER, UV
Family Part Number ADM1073
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140592-ADM1073ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM1073ARU CAD Model

Description

ADM1073ARU by Analog Devices Inc.

The ADM1073ARU is a sophisticated circuit protection device manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide robust protection for electronic systems by monitoring overcurrent conditions and responding swiftly to prevent damage to the system.

Key Features:

  • Current Limiting: The ADM1073ARU features a precise current-limiting function that restricts the amount of current that can flow through the system, thereby protecting sensitive components from excessive current conditions.
  • Overvoltage Protection: This device is equipped with an overvoltage protection circuit that quickly disconnects the load from the power supply if the voltage exceeds a predetermined threshold, ensuring the safety of the electronic system.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the ADM1073ARU is capable of shutting down the output to prevent overheating, which can be critical for maintaining the longevity and reliability of the system.
  • Reverse Current Blocking: A reverse current blocking capability is included to prevent current from flowing backward through the device, which is particularly important in systems with multiple power sources or in the event of a power supply failure.

Applications:

The ADM1073ARU is suitable for a wide range of applications including, but not limited to:

  • Power supply protection
  • Hot-swap systems
  • Networking equipment such as routers and switches
  • Industrial and automotive systems
  • Server and storage systems

Technical Specifications:

The ADM1073ARU is packaged in a TSSOP-16 (Thin Shrink Small Outline Package), offering a compact solution for space-constrained applications. It operates over a wide voltage range and has a low quiescent current, making it an energy-efficient choice for modern electronics. The device is also RoHS compliant, adhering to the latest environmental standards.

With its combination of features, the ADM1073ARU from Analog Devices Inc. is an essential component for any design that requires reliable power management and protection. Its cutting-edge technology ensures that your electronics are safeguarded against a variety of potentially damaging conditions, preserving both performance and integrity.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0940 $56.3760
9+ $11.5643 $104.0787
14+ $11.2029 $156.8406
19+ $10.8416 $205.9904
24+ $10.4802 $251.5248
32+ $9.3960 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess