EN
  • EN
  • DE

ADM1069ACPZ

Part No ADM1069ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Super Sequencer with Margining Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Super Sequencer
Packaging Tray
Type Sequencer
Number of Voltages Monitored 8
Output Programmable
Voltage - Threshold 8 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1140589-ADM1069ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1069
Introduction Date February 13, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1069ACPZ CAD Model

Description

Product Overview: ADM1069ACPZ by Analog Devices Inc.

The ADM1069ACPZ is a highly integrated and versatile Super Sequencer® from Analog Devices Inc., designed to manage power-up and power-down sequences in multiple power supply systems. This sophisticated device is an essential component for ensuring the proper operation and protection of complex electronic systems found in a variety of applications, including servers, telecommunications, and industrial equipment.

Housed in a compact 32-lead LFCSP package, the ADM1069ACPZ offers a flexible solution that can be programmed to meet the specific needs of an application. It features a robust array of functions, including voltage monitoring, sequencing control, and margining control, which are critical for maintaining system stability and reliability.

Key Features:

  • Multiple voltage rail sequencing: Ensures that different voltage levels power up and down in a specific order to prevent damage to sensitive components.
  • Programmable voltage thresholds: Allows for precise setting of under-voltage and over-voltage detection points to safeguard against power anomalies.
  • GPIO functionality: Offers additional general-purpose input/output pins for enhanced system control and flexibility.
  • Non-volatile error logging: Captures system errors for diagnostics and troubleshooting, thereby improving system reliability and maintenance.
  • I2C-compatible interface: Facilitates easy communication with microcontrollers or other I2C devices for advanced control and monitoring.

Applications:

The ADM1069ACPZ is an ideal solution for managing power supply sequences in a wide range of applications, including but not limited to:

  • Server and storage systems
  • Networking and telecommunications equipment
  • Industrial and embedded systems
  • Medical and test instrumentation

With its robust feature set and programmable capabilities, the ADM1069ACPZ from Analog Devices Inc. is a powerful tool for designers looking to enhance system performance, reliability, and safety through precise power management.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7049 $64.2294
14+ $8.7835 $122.9690
21+ $8.5091 $178.6911
29+ $8.2346 $238.8034
37+ $7.9602 $294.5274
49+ $7.1367 $349.6983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess