EN
  • EN
  • DE

ADM1068ASTZ-REEL7

Part No ADM1068ASTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Output Programmable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 112860-ADM1068ASTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1068ASTZ-REEL7 CAD Model

Description

ADM1068ASTZ-REEL7 - Analog Devices Inc.

The ADM1068ASTZ-REEL7 is a highly integrated, advanced supervisory and power management solution from Analog Devices Inc., designed to enhance the reliability and performance of complex electronic systems. This sophisticated component offers a multitude of features aimed at monitoring and controlling the power supply and distribution in embedded systems, servers, telecommunications, and industrial equipment.

Key Features:

  • Supply Voltage Monitoring: The ADM1068ASTZ-REEL7 includes multiple voltage monitor inputs, ensuring that all critical supply voltages are within operational thresholds. It provides under-voltage and over-voltage detection to prevent damage to sensitive electronic components.
  • Programmable Sequencing: Users can program the device to control the power-up and power-down sequence of system voltages, which is crucial for systems that require a specific power-on sequence to function correctly or to ensure data integrity during power-down.
  • Margining and Trimming: The device supports voltage margining and trimming, allowing fine-tuning of power supply levels to optimize system performance and reliability.
  • Multiple Output Drivers: It features several output drivers for controlling external MOSFETs, which can be used to enable or disable power supplies, reset the system, or signal a fault condition.
  • Configurable Watchdog Timer: A built-in watchdog timer helps prevent system lock-up by resetting the system if it fails to respond within a predetermined time frame.
  • I2C Interface: The ADM1068ASTZ-REEL7 is equipped with an I2C-compatible serial interface, which facilitates communication with microcontrollers or processors for status reporting and configuration.
  • Compact Packaging: Supplied in a compact, surface-mount LFCSP package, the device is suitable for space-constrained applications.

Applications:

The versatility of the ADM1068ASTZ-REEL7 makes it an ideal choice for a wide range of applications, including:

  • Server and Storage Systems
  • Networking Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Equipment
  • High-Performance Computing

By integrating the ADM1068ASTZ-REEL7 into your design, you can ensure stable operation, extend the lifespan of your system, and reduce the risk of data corruption or hardware damage due to power anomalies. Analog Devices Inc.'s commitment to quality and innovation is embodied in this advanced power management IC, providing designers with a robust and flexible solution for their power supervision needs.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8404 $59.0424
15+ $8.0743 $121.1145
23+ $7.8219 $179.9037
31+ $7.5696 $234.6576
40+ $7.3173 $292.6920
53+ $6.5603 $347.6959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess