EN
  • EN
  • DE

ADM1026 S4

Part No ADM1026 S4
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043498-ADM1026 S4
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1026 S4 CAD Model

Description

The ADM1026 S4 from Analog Devices Inc. is a highly integrated Super I/O controller designed to monitor and control multiple system parameters in complex electronic systems. This innovative product is essential for ensuring system stability by managing and monitoring power supply voltages, fan speeds, and temperatures within the system.

Key Features

  • Temperature Monitoring: The ADM1026 S4 is equipped with multiple temperature sensor inputs, capable of monitoring various components within the system to prevent overheating and ensure optimal performance.
  • Voltage Monitoring: This device can monitor several power supply voltages for under-voltage and over-voltage conditions, safeguarding the system against power anomalies.
  • Fan Speed Control: With its built-in fan control logic, the ADM1026 S4 can adjust the speed of up to four fans based on temperature readings, thereby reducing noise and power consumption when high cooling performance is not required.
  • Flexible Configuration: The product offers a high level of configurability through software, allowing for customized settings that match the specific needs of the system it is used in.
  • Communication Interface: It features an I2C/SMBus interface, which enables communication with the system's microcontroller for reporting and control purposes.
  • Integrated Watchdog Timer: The inclusion of a watchdog timer helps to reset the system in case of software lock-ups, enhancing system reliability.

Applications

The ADM1026 S4 is ideal for a range of applications that require precise monitoring and control of system conditions. It is particularly well-suited for:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Notebook Computers
  • Embedded Systems

Technical Specifications

The device operates over a wide temperature range and is available in a space-saving package. For detailed technical specifications, please refer to the ADM1026 S4 datasheet provided by Analog Devices Inc.

The ADM1026 S4 represents Analog Devices Inc.'s commitment to providing high-quality, reliable solutions for system monitoring and control. With its comprehensive feature set and robust design, it is a top choice for engineers and system designers looking to enhance the performance and stability of their products.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess