EN
  • EN
  • DE

ADL8111ACCZN

Part No ADL8111ACCZN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 28-LGA-6X6_MM MODULE/SIP / RF Amplifier IC General Purpose 10MHz ~ 8GHz 28-LGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 10MHz ~ 8GHz
P1dB 19.5dBm
Gain 11.5dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 3V ~ 5.5V
Current - Supply 70mA
Test Frequency 10MHz ~ 5GHz
Mounting SMD (SMT)
Package / Case 28-LFLGA Exposed Pad
Supplier Device Package 28-LGA (6x6)
Base Product Number ADL8111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-ADL8111ACCZNTR-ND,505-ADL8111ACCZNCTINACTIVE,-2735-ADL8111ACCZN,505-ADL8111ACCZN,ADL8111ACCZN-ND,ADL8111ACCZN-CRL,Q13268517
Standard Package 1
Win Source Part Number 1231190-ADL8111ACCZN
Ultra Librarian 3D Model Ultra Librarian ADL8111ACCZN CAD Model

Description

Introducing the ADL8111ACCZN from Analog Devices Inc.

Unlock the full potential of your high-performance applications with the ADL8111ACCZN, a state-of-the-art integrated circuit brought to you by Analog Devices Inc., a leader in the semiconductor industry. This exceptional device is designed to cater to a myriad of applications that demand precision, efficiency, and reliability.

Key Features:

  • High Precision: The ADL8111ACCZN is engineered to deliver accurate and stable performance, making it ideal for applications where precision is paramount.
  • Low Power Consumption: With power efficiency in mind, this IC operates with minimal power wastage, ensuring that your application remains energy-efficient.
  • Durability: Built to last, the ADL8111ACCZN can withstand harsh conditions and maintain its performance over a wide range of temperatures and operating environments.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising functionality.

Applications:

The versatility of the ADL8111ACCZN makes it suitable for a diverse set of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Precision Instrumentation
  • Aerospace and Defense Systems

Technical Specifications:

The ADL8111ACCZN boasts technical specifications that ensure optimal performance:

  • Voltage Supply Range: (specific range)
  • Operating Temperature: (specific range)
  • Package / Case: (specific type)
  • Mounting Type: (e.g., Surface Mount)

Analog Devices Inc. is renowned for its commitment to quality and innovation, and the ADL8111ACCZN is no exception. By choosing this product, you are investing in a component that will enhance the efficiency and reliability of your electronic systems. With its robust design and superior functionality, the ADL8111ACCZN stands out as a top choice for professionals seeking the best in electronic components.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. Enhance your project today with the ADL8111ACCZN and experience the difference in quality and performance that Analog Devices Inc. delivers.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.2425 $117.2425
2+ $113.3344 $226.6688
3+ $101.6101 $304.8303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess