EN
  • EN
  • DE

ADL5601ARKZ-R7

Part No ADL5601ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GAIN BLOCK 15DB SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50MHz to 4GHz
P1dB 19dB (79.4mW)
Gain 15dB
Noise Figure 3.7dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 83mA
Test Frequency 900MHz
Case / Package SOT-89-3
Win Source Part Number 077503-ADL5601ARKZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5601ARKZ-R7 CAD Model

Description

Analog Devices Inc. ADL5601ARKZ-R7: RF Amplifier

The ADL5601ARKZ-R7 from Analog Devices Inc. is a high-performance radio frequency (RF) amplifier designed to meet the demanding requirements of wireless infrastructure and a wide range of communication applications. This device is part of Analog Devices' extensive portfolio of RF solutions, which are renowned for their reliability, precision, and performance.

Key Features:

  • Frequency Range: The ADL5601ARKZ-R7 operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Gain: It offers a stable gain, ensuring consistent performance across the entire frequency spectrum.
  • Single Power Supply: Designed for simplicity and ease of use, it requires only a single power supply for operation.
  • Package: The device comes in a compact, RoHS-compliant, 7-lead SMT package, allowing for efficient use of PCB space.
  • Performance: With excellent linearity and low noise figures, the ADL5601ARKZ-R7 provides clear signal amplification, which is crucial for high-quality communication links.

Applications:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • General-purpose RF and IF amplification
  • Telecommunications systems
  • Test equipment and sensors
  • Satellite communications

The ADL5601ARKZ-R7 is designed to be a versatile component in any RF signal chain, offering robustness and performance that engineers have come to expect from Analog Devices Inc. Whether it's for professional communication systems or sophisticated hobbyist projects, this RF amplifier stands out for its ease of integration, operational reliability, and consistent performance.

With its technical excellence and proven track record, the ADL5601ARKZ-R7 is an ideal choice for designers looking to enhance their RF applications. Analog Devices Inc. continues to set the standard in RF technology, and the ADL5601ARKZ-R7 is a testament to their commitment to providing high-quality, cutting-edge components.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,596 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess