EN
  • EN
  • DE

ADL5569BCPZ-R7

Part No ADL5569BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Base Product Number ADL5569
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADL5569BCPZ-R7-ND,505-ADL5569BCPZ-R7CT,505-ADL5569BCPZ-R7TR,505-ADL5569BCPZ-R7DKR,-2735-ADL5569BCPZ-R7CT
Standard Package 500
Win Source Part Number 1020445-ADL5569BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5569BCPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5569BCPZ-R7: High-Performance RF Amplifier

The ADL5569BCPZ-R7 is a state-of-the-art differential RF/IF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is part of the company's extensive portfolio of RF components that cater to a wide range of applications, including wireless infrastructure, microwave point-to-point systems, military and space equipment, and broadband telecom services.

With its exceptional bandwidth and dynamic performance, the ADL5569BCPZ-R7 is optimized for driving high-speed analog-to-digital converters (ADCs) or as a differential gain block. It operates within a frequency range of DC to 4 GHz, providing users with a versatile solution for various frequency demands. The device is characterized by its low noise figure and high linearity, making it an excellent choice for maintaining signal fidelity in complex signal environments.

The amplifier comes in a compact 24-lead LFCSP (CP-24-1) package, which is suitable for space-constrained applications while ensuring reliable thermal performance. This package is also RoHS-compliant and adheres to the R7 version of Analog Devices Inc.'s reeling specification, indicating a commitment to environmental sustainability and ease of manufacturing integration.

Key features of the ADL5569BCPZ-R7 include:

  • Wide bandwidth operation from DC to 4 GHz
  • High output IP3 of 46 dBm at 190 MHz
  • Low noise figure of 2.7 dB at 900 MHz
  • Single-ended or differential input/output capability
  • Integrated active biasing circuit for stable performance across temperature and process variations
  • Power-down capability for power-sensitive applications
  • Thermal shutdown feature for enhanced reliability

The ADL5569BCPZ-R7 is ideal for designers looking for an amplifier that delivers robust performance without compromising on quality and reliability. Its integration into communication systems contributes to improved signal quality and overall system efficiency. As a product of Analog Devices Inc., customers can expect exceptional support and access to a wealth of resources to help integrate this component into their designs.

Whether you're developing cutting-edge RF solutions or upgrading existing systems, the ADL5569BCPZ-R7 offers a blend of performance, flexibility, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5276 $97.0552
3+ $39.8176 $119.4528
4+ $38.5733 $154.2932
6+ $37.3290 $223.9740
7+ $36.0847 $252.5929
10+ $32.3518 $323.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 889 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess