Product Overview: ADL5536AKRZ-R7
The ADL5536AKRZ-R7 is a high-performance, fixed-gain RF/IF amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This amplifier offers a fixed gain of 20 dB, which makes it an excellent choice for applications that require accurate and stable gain levels. It operates over a wide frequency range from 20 MHz to 1 GHz, providing flexibility for use in a variety of RF and IF signal chains.
Key Features
- Frequency Range: Designed to work effectively over a broad frequency spectrum, the ADL5536AKRZ-R7 is suitable for multiple applications, including base station, wireless infrastructure, and high-frequency instrumentation.
- Fixed Gain: With a fixed gain of 20 dB, the amplifier simplifies circuit design by eliminating the need for external gain control components.
- High Linearity: The device exhibits excellent linearity, which is crucial for maintaining signal fidelity in communication systems.
- Single Power Supply: It operates from a single 5 V supply, minimizing power supply complexity and easing integration into existing designs.
- Output IP3: The output third-order intercept (IP3) of 43 dBm at 190 MHz ensures high-quality signal amplification with minimal distortion.
Applications
- Cellular base stations
- CATV equipment
- General-purpose RF and IF amplification
- High-performance receivers
- Test and measurement equipment
Product Specifications
The ADL5536AKRZ-R7 is supplied in a compact, 8-lead, 3 mm × 3 mm LFCSP (lead-frame chip scale package) that is ideal for space-constrained applications. The package is RoHS compliant and specified for operation from -40°C to +85°C, making it suitable for a wide range of environmental conditions.
As a product of Analog Devices Inc., the ADL5536AKRZ-R7 benefits from the company's reputation for delivering high-quality, reliable components that are at the forefront of analog and mixed-signal technology. Whether for use in commercial, industrial, or military-grade applications, this RF/IF amplifier stands out for its performance, ease of use, and robustness.
For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.