EN
  • EN
  • DE

ADL5530ACPZ-R7

Part No ADL5530ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK IF 16.5DB 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 1GHz
P1dB 21.4dBm (138mW)
Gain 13dB to 16dB
Noise Figure 2.7dB to 3.5dB
RF Type Cellular, CDMA2000, W-CDMA, GSM
Supply Voltage - Operating 3 V to 5 V
Operating Supply Current 110mA to 135mA
Test Frequency 900MHz
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 008928-ADL5530ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5530ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5530ACPZ-R7 RF Amplifier

The ADL5530ACPZ-R7 is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This RF amplifier is part of the extensive range of RF components that Analog Devices offers, catering to a broad spectrum of applications including wireless communications, satellite systems, and test instrumentation.

With a focus on delivering exceptional linearity and noise performance, the ADL5530ACPZ-R7 operates over a frequency range of 20 MHz to 1 GHz, making it highly versatile for a range of RF applications. The device is housed in a compact, 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications, while ensuring robustness and reliability in various operating conditions.

One of the key features of the ADL5530ACPZ-R7 is its ability to provide a high gain of 15 dB while maintaining a low noise figure, which is critical for maintaining signal integrity in RF signal chains. Additionally, this amplifier offers a high output IP3 (third-order intercept point) of 47 dBm, which translates to excellent linearity and allows the device to handle high-power signals without significant distortion.

The ADL5530ACPZ-R7 is also designed with ease of integration in mind. It requires minimal external components, which simplifies the design process for engineers and reduces time to market for end products. Moreover, it is compatible with standard SMT (Surface Mount Technology) processes, facilitating seamless incorporation into automated PCB assembly lines.

Overall, the ADL5530ACPZ-R7 from Analog Devices Inc. is an ideal choice for designers looking for a high-quality RF amplifier that combines performance, integration ease, and versatility. Whether it's for boosting signal levels in a receiver chain or driving a transmitter, this amplifier is engineered to meet the stringent demands of modern RF systems.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1820 $60.4580
45+ $2.6110 $117.4950
69+ $2.5294 $174.5286
95+ $2.4478 $232.5410
123+ $2.3661 $291.0303
164+ $2.1214 $347.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,848 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess