EN
  • EN
  • DE

ADL5372ACPZ-R2

Part No ADL5372ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Quadrature Mod 24-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LFCSP EP
Lead Free Contains Lead
Nominal Supply Current 165 mA
Number of Pins 24
Operating Supply Current 165 mA
Operating Supply Voltage 5 V
P1dB 14.2 dBm
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1021557-ADL5372ACPZ-R2
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADL5372ACPZ-R2 CAD Model

Description

The ADL5372ACPZ-R2 is a high-performance quadrature modulator designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This integrated circuit is part of a series that offers a combination of high linearity, low noise, and broad frequency range, making it an excellent choice for a variety of complex wireless applications such as cellular base stations, satellite communications, and broadband wireless access systems.

Key Features:

  • Frequency Range: The ADL5372 operates over a wide frequency range, typically from 400 MHz to 6 GHz, providing flexibility for various RF design needs.
  • Output Power: It delivers a high output power level, which is essential for driving the subsequent stages in a transmitter chain without the need for additional amplification.
  • Linearity: The device exhibits excellent linearity, characterized by an OIP3 (Output Third-Order Intercept Point) that ensures low distortion for complex modulation schemes.
  • Carrier Leakage: Carrier leakage performance is minimized, which is critical for maintaining signal integrity and reducing spurious emissions in communication systems.
  • Sideband Suppression: The ADL5372 provides impressive sideband suppression, which helps in reducing the bandwidth of the transmitted signal and avoiding interference with adjacent channels.
  • Integration: This quadrature modulator integrates a local oscillator (LO) doubler, LO buffer, and RF amplifier, simplifying the design and reducing the bill of materials.

Package and Quality:

The ADL5372ACPZ-R2 comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which allows for efficient use of PCB space. Analog Devices Inc. ensures that their products meet rigorous quality standards, and this modulator is no exception. It is designed to perform reliably in demanding environments and is suitable for high-volume production.

Applications:

With its robust feature set, the ADL5372ACPZ-R2 is well-suited for a range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radio
  • Wireless broadband systems
  • IF and RF modulation for satellite communications

Overall, the ADL5372ACPZ-R2 from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it an ideal choice for designers looking to create advanced RF communication systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess