EN
  • EN
  • DE
  • IT

ADL5372-EVALZ

Part No ADL5372-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR ADL5372  /  ADL5372 series Modulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Modulator
Frequency 1.5GHz ~ 2.5GHz
For Use With/Related Products ADL5372
Supplied Contents Board(s)
Base Product Number ADL5372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1180886-ADL5372-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL5372-EVALZ CAD Model

Description

ADL5372-EVALZ Evaluation Board by Analog Devices Inc.

The ADL5372-EVALZ is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and experimentation of the ADL5372, a high-performance quadrature modulator. This evaluation board allows engineers and designers to rapidly assess the features and capabilities of the ADL5372 component, which is well-suited for modern communication systems requiring high linearity and low noise performance.

Key Features of the ADL5372-EVALZ

  • Wide Frequency Range: The ADL5372 modulator supports a broad frequency range, making it versatile for various applications, including wireless infrastructure.
  • High Linearity: The device delivers exceptional linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise: With its low noise output, the ADL5372 ensures a clean signal for high-quality transmission and reception.
  • Easy Connectivity: The evaluation board is designed with user-friendly connectors and interfaces, simplifying the connection to test equipment and other circuitry.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes to assist users in maximizing the board's potential.

Applications

The ADL5372-EVALZ is ideal for a range of applications, particularly in the fields of:

  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • Communication Test Equipment
  • Point-to-Point Radio Links

Getting Started with ADL5372-EVALZ

Getting started with the evaluation board is straightforward. Users should first consult the provided documentation to understand the board's layout and features. Power supply and signal source connections are made through clearly marked ports on the board. For precise control and measurement, the evaluation board can be interfaced with Analog Devices' software tools or other third-party equipment.

With the ADL5372-EVALZ, Analog Devices Inc. offers a robust platform for engineers to expedite development cycles and optimize their RF designs using the ADL5372 quadrature modulator. Whether it's for prototyping or performance evaluation, this evaluation board is an essential tool for achieving high-quality modulation in advanced communication systems.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess