EN
  • EN
  • DE

ADL5322ACPZ-R7

Part No ADL5322ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CEL 700MHZ-1GHZ 8LFCSP-VD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 700MHz ~ 1GHz 8-LFCSP-VD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-VD (3x3)
Family Name ADL5322
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.33.0001
Other Part Number ADL5322ACPZ-R7CT, ADL5322ACPZ-R7DKR, ADL5322ACPZ-R7TR, ADL5322ACPZR7
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910442-ADL5322ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5322ACPZ-R7 CAD Model

Description

ADL5322ACPZ-R7: High-Performance RF/IF Gain Block

The ADL5322ACPZ-R7 from Analog Devices Inc. is a high-performance, broadband RF/IF (Radio Frequency/Intermediate Frequency) gain block that offers consistent performance over a wide frequency range. This device is designed to provide stable, high gain with excellent linearity, making it an ideal choice for a variety of applications including wireless infrastructure, test and measurement equipment, and broadband communication systems.

Key Features

  • Frequency Range: The ADL5322 operates over a broad frequency range from 400 MHz to 4000 MHz, making it versatile for multiple RF applications.
  • High Linearity: It delivers outstanding linearity with an OIP3 (Output Third-Order Intercept Point) typically above 45 dBm, ensuring signal integrity in complex signal environments.
  • Fixed Gain: The device provides a fixed gain of 15.5 dB which is stable over frequency, temperature, and power supply variations.
  • Single Power Supply: It operates from a single 5 V supply and consumes a typical current of 92 mA, optimizing power efficiency for system designs.
  • Package: Housed in a compact, RoHS-compliant, 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package), the ADL5322ACPZ-R7 is designed for space-constrained applications.

Applications

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Broadband wireless access
  • Test and measurement equipment
  • Cable modems and set-top boxes
  • General-purpose RF and IF amplification

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliable products. The ADL5322ACPZ-R7 is built to meet these stringent standards, ensuring consistent performance and durability for professional-grade applications. Its robust design is suited for demanding environments where stability and reliability are critical.

Ordering Information

The ADL5322ACPZ-R7 is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating efficient assembly processes for high-volume production. For detailed specifications, application notes, and evaluation boards, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9512 $55.6096
18+ $5.7035 $102.6630
28+ $5.5253 $154.7084
38+ $5.3470 $203.1860
49+ $5.1688 $253.2712
65+ $4.6341 $301.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess