EN
  • EN
  • DE

ADL5317ACPZ

Part No ADL5317ACPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+
Reference case LFCSP-16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751743-ADL5317ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5317ACPZ CAD Model

Description

Analog Devices Inc. ADL5317ACPZ High-Side Current Sense Amplifier

The ADL5317ACPZ from Analog Devices Inc. is a robust, precision high-side current sense amplifier designed to provide a reliable solution for a wide range of applications requiring accurate current monitoring. Packaged in a compact LFCSP (Lead Frame Chip Scale Package), this device is well-suited for space-constrained applications while offering excellent performance characteristics.

One of the standout features of the ADL5317ACPZ is its wide input common-mode voltage range, accommodating systems that operate from 4.5V up to 76V. This flexibility makes it an ideal choice for automotive, industrial, and communication system applications where voltage levels can vary significantly. The high-side current sensing capability allows for the monitoring of current through a shunt resistor placed in the supply line, enabling the detection of load current without interfering with the ground path of the load.

The ADL5317ACPZ offers excellent accuracy with a typical input offset voltage of just 250 µV and gain error of ±0.3%. These specifications ensure precise current measurement across the operating range. The device also provides a buffered output voltage, which is proportional to the voltage across the shunt resistor, allowing for easy interfacing with analog-to-digital converters (ADCs) or other downstream electronics.

With a quiescent current of only 100 µA, the ADL5317ACPZ is optimized for power-sensitive applications. The device also features a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments. Additionally, the amplifier's fast response time makes it suitable for overcurrent protection circuits and power management systems that require rapid detection of current changes.

Overall, the ADL5317ACPZ by Analog Devices Inc. is a high-performance current sense amplifier that offers a blend of precision, flexibility, and reliability, making it a top choice for engineers and designers looking to integrate current sensing capabilities into their systems.

For more detailed information, specifications, and application guidance, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4938 $57.4690
11+ $9.4309 $103.7399
17+ $9.1361 $155.3137
23+ $8.8414 $203.3522
30+ $8.5467 $256.4010
40+ $7.6626 $306.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess