EN
  • EN
  • DE

ADL5243ACPZ

Part No ADL5243ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Dual VGA 4GHz 5.25V 32-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1334+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717545-ADL5243ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5243ACPZ CAD Model

Description

ADL5243ACPZ: High-Performance RF/IF Dual Channel Amplifier

The ADL5243ACPZ is a dual-channel, digitally controlled, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is tailored for demanding RF and IF applications, offering precise and reliable performance across a broad range of frequencies and environments.

The ADL5243ACPZ operates over a wide frequency range, making it suitable for a variety of applications, including wireless infrastructure, point-to-point radios, and broadband communications systems. It combines high linearity with low noise performance, ensuring excellent signal fidelity and dynamic range, which is critical for high-performance wireless systems.

Key Features:

  • Frequency Range: The amplifier operates over a broad frequency range, providing versatility in its application across different RF and IF bands.
  • Dual-Channel Configuration: With two amplifiers in one package, the ADL5243ACPZ allows for compact and efficient design solutions, saving space and reducing component count.
  • Digital Gain Control: The gain of each channel can be independently controlled through a serial interface, offering precise control over the amplification of the signal.
  • High Linearity: The device exhibits excellent linearity, which minimizes distortion and allows for the transmission of high-quality signals.
  • Low Noise Figure: The low noise figure of the ADL5243ACPZ ensures that the signal integrity is maintained, particularly in sensitive communication systems.
  • Integrated Features: The device includes additional features such as a power-down mode and bias adjust capability, enhancing its flexibility and power efficiency.

The ADL5243ACPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for easy integration into a wide range of electronic systems. Its robust design is built to meet the stringent requirements of modern RF and IF signal chains, making it an ideal choice for engineers looking to improve system performance while maintaining efficiency and reliability.

With its combination of performance, integration, and control, the ADL5243ACPZ from Analog Devices Inc. stands out as a superior solution for advanced RF/IF amplification needs in today's fast-paced and ever-evolving technological landscape.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess