EN
  • EN
  • DE

ADIN2111CCPZ

Part No ADIN2111CCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description 2-PORT SWITCH WITH 10BASE-T1L PH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000415-ADIN2111CCPZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface- Controllers
Package Tray
Protocol Ethernet
Function Switch
Voltage - Supply 1.71V ~ 3.46V, 3.13V ~ 3.46V
Operating Temperature -40°C ~ 105°C (TA)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Ultra Librarian 3D Model Ultra Librarian ADIN2111CCPZ CAD Model

Description

ADIN2111CCPZ by Analog Devices Inc.

The ADIN2111CCPZ is a robust, industrial-grade Ethernet transceiver designed by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This particular device is part of the ADIN2111 series, which is engineered to facilitate reliable communication in harsh industrial environments.

Key Features:

  • Dual-Port Ethernet: The ADIN2111CCPZ features dual 10/100 Mbps Ethernet ports which enable the device to support a variety of network topologies, including daisy-chaining and redundancy options.
  • Integrated PHYs: It comes with integrated PHYs (Physical Layer Transceivers) for each port, reducing the need for external components and simplifying design efforts.
  • Low Latency: Designed to meet the demands of real-time industrial communication, the device boasts low-latency data transmission, which is critical for time-sensitive applications.
  • Energy Efficient: The ADIN2111CCPZ incorporates energy-efficient Ethernet technology, which helps in reducing the power consumption of the overall system.
  • Robust Isolation: It provides robust galvanic isolation between the ports and the system, enhancing system reliability and protecting against electrical noise and surges commonly found in industrial settings.
  • Extended Temperature Range: This device operates over an extended industrial temperature range, making it suitable for outdoor or temperature-variable environments.

Applications:

The ADIN2111CCPZ is ideal for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Process control networks
  • Building management systems
  • Factory automation
  • Embedded systems

Analog Devices Inc.'s commitment to quality and reliability is evident in the ADIN2111CCPZ, making it a preferred choice for system designers who require a dependable networking solution that can withstand the rigors of industrial environments. With its dual-port capability, integrated PHYs, and energy-saving features, the ADIN2111CCPZ is a versatile component that provides a streamlined solution for complex networking requirements.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $2.0374
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4824 $72.9648
4+ $29.9343 $119.7372
6+ $28.9988 $173.9928
8+ $28.0634 $224.5072
10+ $27.1279 $271.2790
13+ $24.3216 $316.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess