EN
  • EN
  • DE

ADG919BCP-REEL7

Part No ADG919BCP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW SPDT 2:1 REFL MUX 8LFCSP / RF Switch IC General Purpose SPDT 2 GHz 8-LFCSP (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Topology Reflective
Circuit SPDT
P1dB 17dBm (typ) P1dB
IIP3 36dBm (typ)
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557813-ADG919BCP-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG919BCP-REEL7 CAD Model

Description

Analog Devices Inc.'s ADG919BCP-REEL7: High-Performance RF Switch

The ADG919BCP-REEL7 is a cutting-edge RF (Radio Frequency) switch from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional performance in a wide range of RF applications. This switch is part of the ADG919 series, which is well-known for its high isolation, low insertion loss, and fast switching speed.

Key Features

  • Frequency Range: The ADG919BCP-REEL7 operates over a broad frequency range, making it suitable for various RF applications, from DC up to 4 GHz.
  • Low Insertion Loss: With an insertion loss of typically 0.4 dB at 1 GHz, this switch ensures minimal signal attenuation, preserving signal integrity and strength.
  • High Isolation: The device offers excellent isolation, typically 30 dB at 1 GHz, which prevents signal leakage between ports and enhances overall system performance.
  • Single Supply Voltage: It operates with a single supply voltage of +1.8 V to +5.5 V, providing flexibility in various circuit designs without the need for additional voltage levels.
  • ESD Protection: The switch is equipped with robust electrostatic discharge (ESD) protection, ensuring durability and reliability in harsh environments.
  • Packaging: The ADG919BCP-REEL7 comes in a compact, RoHS-compliant, 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Reflective Switch Design: This reflective switch design ensures that in the 'off' state, the RF signal is terminated into a 50-ohm load, which is essential for many RF systems.

Applications

The versatile nature of the ADG919BCP-REEL7 makes it an ideal choice for a variety of applications, including:

  • Wireless communications
  • Cellular GSM, CDMA systems
  • RFID systems
  • Test equipment and instrumentation
  • Satellite communications

With its impressive specifications and reliable performance, the ADG919BCP-REEL7 from Analog Devices Inc. is a top contender for engineers and designers looking to enhance their RF signal routing capabilities. Whether for prototyping or mass production, this RF switch is supplied in a tape and reel form, making it suitable for automated assembly processes.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess