EN
  • EN
  • DE

ADG918BCPZ-500RL7

Part No ADG918BCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT 2:1 MUX 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 43dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 17dBm (typ) P1dB
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type General Purpose
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 008907-ADG918BCPZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG918BCPZ-500RL7 CAD Model

Description

The ADG918BCPZ-500RL7 is a highly integrated RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is specifically engineered to cater to the demanding requirements of RF and microwave applications, offering exceptional performance in a compact LFCSP (Lead Frame Chip Scale Package) form factor.

Key Features:

  • Frequency Range: The ADG918BCPZ-500RL7 operates within a broad frequency range, making it suitable for a variety of RF applications.
  • Low Insertion Loss: With its low insertion loss, this RF switch ensures minimal signal attenuation, thereby maintaining signal integrity and performance.
  • High Isolation: The device provides high isolation between channels, which is critical in preventing signal crosstalk and maintaining the purity of the RF path.
  • Single Supply Operation: Designed for single supply operation, this switch simplifies power supply design and minimizes power consumption.
  • Lead-Free Package: The LFCSP packaging is lead-free, making it compliant with current environmental regulations and standards.

Applications:

The ADG918BCPZ-500RL7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless Infrastructure
  • RF/IF Communication Systems
  • Test Equipment and Instrumentation
  • Base Station Antenna Switching

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG918BCPZ-500RL7 is no exception. Each switch is rigorously tested to ensure it meets the highest standards for performance and durability.

Ordering Information:

The part number ADG918BCPZ-500RL7 is available for order, with packaging in a 500-unit reel, ensuring adequate supply for volume production needs. For more detailed specifications, application notes, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess