EN
  • EN
  • DE

ADG888BCBZ-REEL7

Part No ADG888BCBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DPDTX2 480MOHM 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Switch Circuit DPDT
Number of Circuits 2
On-State Resistance (Max) 480mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 30ns, 17ns
-3db Bandwidth 29MHz
Charge Injection 70pC
Channel Capacitance (CS(off), CD(off)) 58pF
Current - Leakage (IS(off)) (Max) 200pA (Typ)
Crosstalk -99dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (2x2)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41751-ADG888BCBZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG888BCBZ-REEL7 CAD Model

Description

Product Overview

The ADG888BCBZ-REEL7 is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) switch produced by Analog Devices Inc. This component is designed for precision applications that require minimal distortion and high-speed switching. The ADG888 is part of a series of monolithic iCMOS™ switches that offer high electrostatic discharge (ESD) protection and wide signal bandwidth, making them suitable for a variety of applications, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features

  • Low Voltage Operations: The ADG888 operates from a single 1.8V to 5.5V supply, making it ideal for portable and battery-powered applications.
  • High ESD Protection: It offers robust ESD protection levels of ±8 kV Contact Discharge and ±15 kV Air Discharge, ensuring reliability and longevity in harsh environments.
  • Low On-Resistance: The switch features ultra-low on-resistance (typically 0.4 ohms) that remains flat over the full signal range, providing excellent linearity and low distortion.
  • High Bandwidth: With a wide bandwidth of over 200 MHz, the ADG888 is capable of passing high-speed signals without significant attenuation, making it suitable for video and high-frequency applications.
  • Low Power Consumption: Its CMOS construction ensures low power dissipation, conserving energy in sensitive applications.
  • Compact Package: The device is offered in a compact 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The ADG888BCBZ-REEL7 is provided in a lead-free package and is RoHS compliant, meeting environmental standards for electronic components.

Applications

The versatility of the ADG888BCBZ-REEL7 makes it an excellent choice for a wide range of applications, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Battery-Powered Systems
  • Sample Hold Systems
  • Test Equipment and Instrumentation

With its combination of low voltage operation, high-speed switching, low on-resistance, and high ESD protection, the ADG888BCBZ-REEL7 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to optimize their high-performance signal switching applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6235 $57.9760
39+ $2.9732 $115.9548
61+ $2.8803 $175.6983
83+ $2.7874 $231.3542
108+ $2.6944 $290.9952
144+ $2.4157 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,375 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess