Product Overview: ADG884BCBZ-500RL7
The ADG884BCBZ-500RL7 is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a leader in the semiconductor industry. This product is designed for precision analog signal switching applications, making it an ideal choice for a wide range of electronic devices and systems.
Key Features
- Low Voltage Operation: The ADG884 can operate from a single 1.8 V to 5.5 V supply, providing design flexibility for various power environments.
- Low On-Resistance: With a typical on-resistance of just 0.4 ohms, this switch ensures minimal signal distortion and provides excellent linearity.
- High Current Carrying Capability: The device is capable of carrying 300 mA of continuous current per channel, which is suitable for driving moderate loads.
- Low Power Consumption: The ADG884 features a power consumption of less than 0.1 µW, making it an energy-efficient choice for battery-powered applications.
- 3 mm x 3 mm LFCSP Package: This compact package size allows for efficient use of board space, which is crucial for space-constrained applications.
- Lead-Free and RoHS Compliant: The ADG884BCBZ-500RL7 meets environmental standards, reducing hazardous substances in electronic devices.
Applications
The versatility of the ADG884BCBZ-500RL7 makes it suitable for a variety of applications, including:
- Audio and video signal routing
- Data acquisition systems
- Communication systems
- Relay replacement
- Battery-powered systems
- Sample-and-hold circuits
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG884BCBZ-500RL7 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected of ADI products. Customers can trust in the durability and performance of this switch for their critical applications.
Ordering Information
The ADG884BCBZ-500RL7 is available in tape and reel form, with the '500RL7' suffix indicating a quantity of 500 units per reel. This packaging facilitates easy integration into automated manufacturing processes, streamlining the production of electronic devices.
For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.