Product Overview: ADG836LYRMZ by Analog Devices Inc.
The ADG836LYRMZ is a high-performance, dual single-pole/double-throw (SPDT) switch fabricated on Silicon IC technology, brought to you by the renowned manufacturer, Analog Devices Inc. This component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it versatile for a wide array of applications including battery-powered systems.
The ADG836LYRMZ offers low on resistance and on resistance flatness, ensuring minimal signal distortion, and is particularly optimized for low-voltage operations where power efficiency is crucial. Its fast switching speeds and low power consumption make it an ideal choice for various data acquisition systems, communication devices, and audio/video signal routing.
This switch is housed in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, providing a space-saving solution without compromising on performance. The lead frame is designed to be robust, ensuring a reliable connection to the printed circuit board.
Key Features:
- Supply Range: Operates from a single +1.8V to +5.5V supply.
- Low On Resistance: Features a low on resistance (RON) of typically 0.5 ohms, providing excellent signal integrity.
- High Switching Speed: Fast transition times with tON of 10 ns and tOFF of 6 ns, enabling quick signal routing.
- Low Power Consumption: Consumes minimal power, ideal for power-sensitive applications.
- Lead Frame: Housed in a 10-lead MSOP package, ensuring a minimal footprint on PCBs.
- RoHS Compliant: Meets environmental and regulatory standards for hazardous substances.
The ADG836LYRMZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power, high speed, and compact form factor make it a highly sought-after switch for designers looking to enhance the performance of their systems without compromising on space or power efficiency.