EN
  • EN
  • DE

ADG836LYRM-REEL7

Part No ADG836LYRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP / 2 Circuit IC Switch 2:1 650mOhm 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 650mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Voltage - Supply, Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max) 26ns, 7ns
-3db Bandwidth 57MHz
Charge Injection 40pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADG836
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG836LYRM-REEL7-ND,ADG836LYRM-REEL7TR,ADG836LYRM-REEL7DKR,2156-ADG836LYRM-REEL7,ADG836LYRM-REEL7CT,ANAANAADG836LYRM-REEL7
Standard Package 1,000
Win Source Part Number 983552-ADG836LYRM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG836LYRM-REEL7 CAD Model

Description

Product Overview: ADG836LYRM-REEL7

The ADG836LYRM-REEL7 is a cutting-edge, dual single-pole double-throw (SPDT) switch from Analog Devices Inc., renowned for its precision and quality in semiconductor manufacturing. This product is designed for use in a variety of applications, including communication systems, data acquisition, and audio signal routing, making it a versatile component for designers and engineers.

Key Features

  • Low On-Resistance: The ADG836LYRM-REEL7 boasts an exceptionally low on-resistance, typically around 0.5 ohms, ensuring minimal signal attenuation and power loss when the switch is in the on position.
  • Wide Voltage Range: It operates across a wide supply voltage range from 1.8 V to 5.5 V, accommodating various logic levels and making it suitable for battery-powered and portable devices.
  • Low Power Consumption: The device features ultra-low power consumption, which is critical for extending battery life in portable applications.
  • High Speed: Fast switching speeds enable the ADG836LYRM-REEL7 to handle high-frequency signals with ease, making it ideal for modern high-speed data streams.
  • Single Supply Operation: It is capable of single supply operation, simplifying the power supply design and reducing the overall component count.

Package and Quality

The ADG836LYRM-REEL7 is offered in a compact MSOP (Micro Small Outline Package) that is ideal for space-constrained applications. The device is provided in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

Applications

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment and Instrumentation
  • Portable Devices

As a product from Analog Devices Inc., the ADG836LYRM-REEL7 is backed by a reputation for high-quality, reliable components. With its robust design and versatile functionality, it stands as a superior choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess