EN
  • EN
  • DE

ADG820BRMZ

Part No ADG820BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch/Analog Multiplexer Single 2:1 Automotive 8-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172824-ADG820BRMZ
Popularity Low
Supply and Demand Status Limited
Family Name ADG820
Introduction Date January 11, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADG820BRMZ CAD Model

Description

The ADG820BRMZ is a high-performance, monolithic CMOS switch developed by Analog Devices Inc., a leader in the semiconductor industry. This device is designed for precision applications that require low on-resistance, fast switching, and low leakage currents.

Key Features

  • Low On-Resistance: The ADG820BRMZ features an exceptionally low on-resistance, typically around 0.8 ohms, which remains flat over the full signal range. This ensures minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, making it versatile for a range of applications, from battery-powered devices to industrial systems.
  • Dual Single-Pole/Single-Throw (SPST) Switches: This configuration provides design flexibility, allowing for the routing of one signal to two destinations or two signals to a single destination.
  • Low Power Consumption: With its CMOS construction, the device boasts low power dissipation, which is crucial for power-sensitive designs.
  • Fast Switching Times: The ADG820BRMZ offers fast switching times (tON and tOFF) in the nanosecond range, making it suitable for high-speed applications.
  • High ESD Protection: The device is designed with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The ADG820BRMZ is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Automotive infotainment

Package and Quality

This switch comes in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant, providing a space-saving solution for densely packed PCBs. The ADG820BRMZ is part of Analog Devices Inc.'s commitment to high-quality products, and it undergoes rigorous testing to ensure performance and reliability.

Ordering Information

To purchase the ADG820BRMZ or to obtain more detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure the part number is correctly referenced to avoid any discrepancies in your order.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7265 $62.9915
25+ $4.6985 $117.4625
39+ $4.5519 $177.5241
53+ $4.4052 $233.4756
68+ $4.2585 $289.5780
91+ $3.8173 $347.3743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess